Vishay Precision Group Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R180KE70

Description
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M3R180KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M3R180KE70
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R180KE70
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 3.18 10% E70 E3 Vishay - 70P2820 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.18 10% E70 E3 Vishay
70P2820
Cw-1M 3.18 10% E70 E3 Vishay 70P2820
CW-1M 3.18 10% E70 e3

CW-1M 3.18 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R180KE70 70P2820
Product Name Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 3.18 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers