Vishay Precision Group Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R180KE12

Description
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M3R180KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M3R180KE12
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R180KE12
Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 3.18 10% E12 E3 Vishay - 70P2819 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.18 10% E12 E3 Vishay
70P2819
Cw-1M 3.18 10% E12 E3 Vishay 70P2819
CW-1M 3.18 10% e12 E3

CW-1M 3.18 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R180KE12 70P2819
Product Name Res Wirewound 3.18 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 3.18 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers