Vishay Precision Group Res Wirewound 3.18 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R180JE12

Description
Res Wirewound 3.18 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.18 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M3R180JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M3R180JE12
Res Wirewound 3.18 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R180JE12
Res Wirewound 3.18 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.18 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 3.18 5% E12 E3 Vishay - 70P2817 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.18 5% E12 E3 Vishay
70P2817
Cw-1M 3.18 5% E12 E3 Vishay 70P2817
CW-1M 3.18 5% e12 E3

CW-1M 3.18 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R180JE12 70P2817
Product Name Res Wirewound 3.18 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 3.18 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details