Vishay Precision Group Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M3K100KE70

Description
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M3K100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M3K100KE70
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M3K100KE70
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 3.1K 10% E70 E3 Vishay - 70P2804 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.1K 10% E70 E3 Vishay
70P2804
Cw-1M 3.1K 10% E70 E3 Vishay 70P2804
CW-1M 3.1K 10% E70 e3

CW-1M 3.1K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3K100KE70 70P2804
Product Name Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 3.1K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details