Vishay Precision Group Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M3K000JE70

Description
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M3K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M3K000JE70
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M3K000JE70
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 3K 5% E70 E3 Vishay - 70P2798 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3K 5% E70 E3 Vishay
70P2798
Cw-1M 3K 5% E70 E3 Vishay 70P2798
CW-1M 3K 5% E70 e3

CW-1M 3K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3K000JE70 70P2798
Product Name Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 3K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details