Vishay Precision Group Res Wirewound 38.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M38R30JE12

Description
Res Wirewound 38.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 38.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 38.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M38R30JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 38.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M38R30JE12
Res Wirewound 38.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M38R30JE12
Res Wirewound 38.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 38.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 38.3 5% E12 E3 Vishay - 70P2925 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 38.3 5% E12 E3 Vishay
70P2925
Cw-1M 38.3 5% E12 E3 Vishay 70P2925
CW-1M 38.3 5% e12 E3

CW-1M 38.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M38R30JE12 70P2925
Product Name Res Wirewound 38.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 38.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers