Vishay Precision Group Res Wirewound 360 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M360R0JE70

Description
Res Wirewound 360 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 360 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M360R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M360R0JE70
Res Wirewound 360 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M360R0JE70
Res Wirewound 360 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 360 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 360 5% E70 E3 Vishay - 70P2922 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 360 5% E70 E3 Vishay
70P2922
Cw-1M 360 5% E70 E3 Vishay 70P2922
CW-1M 360 5% E70 e3

CW-1M 360 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M360R0JE70 70P2922
Product Name Res Wirewound 360 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 360 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers