Vishay Precision Group Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M350R0JE12

Description
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M350R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M350R0JE12
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M350R0JE12
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 350 5% E12 E3 Vishay - 70P2909 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 350 5% E12 E3 Vishay
70P2909
Cw-1M 350 5% E12 E3 Vishay 70P2909
CW-1M 350 5% e12 E3

CW-1M 350 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M350R0JE12 70P2909
Product Name Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 350 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details