Vishay Precision Group Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M34R80KE12

Description
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M34R80KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M34R80KE12
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M34R80KE12
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 34.8 10% E12 E3 Vishay - 70P2903 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 34.8 10% E12 E3 Vishay
70P2903
Cw-1M 34.8 10% E12 E3 Vishay 70P2903
CW-1M 34.8 10% e12 E3

CW-1M 34.8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M34R80KE12 70P2903
Product Name Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 34.8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers