Vishay Precision Group Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M34R00KE12

Description
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M34R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M34R00KE12
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M34R00KE12
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 34 10% E12 E3 Vishay - 70P2899 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 34 10% E12 E3 Vishay
70P2899
Cw-1M 34 10% E12 E3 Vishay 70P2899
CW-1M 34 10% e12 E3

CW-1M 34 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M34R00KE12 70P2899
Product Name Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 34 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details