Vishay Precision Group Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M34R00JE70

Description
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M34R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M34R00JE70
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M34R00JE70
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 34 5% E70 E3 Vishay - 70P2898 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 34 5% E70 E3 Vishay
70P2898
Cw-1M 34 5% E70 E3 Vishay 70P2898
CW-1M 34 5% E70 e3

CW-1M 34 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M34R00JE70 70P2898
Product Name Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 34 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers