Vishay Precision Group Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M34R00JE12

Description
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M34R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M34R00JE12
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M34R00JE12
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 34 5% E12 E3 Vishay - 70P2897 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 34 5% E12 E3 Vishay
70P2897
Cw-1M 34 5% E12 E3 Vishay 70P2897
CW-1M 34 5% e12 E3

CW-1M 34 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M34R00JE12 70P2897
Product Name Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 34 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers