Vishay Precision Group Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M33R00KE12

Description
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M33R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M33R00KE12
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M33R00KE12
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 33 10% E12 E3 Vishay - 70P2887 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 33 10% E12 E3 Vishay
70P2887
Cw-1M 33 10% E12 E3 Vishay 70P2887
CW-1M 33 10% e12 E3

CW-1M 33 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M33R00KE12 70P2887
Product Name Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 33 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details