Vishay Precision Group Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M33R00JE70

Description
Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M33R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M33R00JE70
Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M33R00JE70
Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 33 5% E70 E3 Vishay - 70P2886 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 33 5% E70 E3 Vishay
70P2886
Cw-1M 33 5% E70 E3 Vishay 70P2886
CW-1M 33 5% E70 e3

CW-1M 33 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M33R00JE70 70P2886
Product Name Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 33 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details