Vishay Precision Group Res Wirewound 32.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M32R50KE70

Description
Res Wirewound 32.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 32.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M32R50KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M32R50KE70
Res Wirewound 32.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M32R50KE70
Res Wirewound 32.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 32.5 10% E70 E3 Vishay - 70P2880 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 32.5 10% E70 E3 Vishay
70P2880
Cw-1M 32.5 10% E70 E3 Vishay 70P2880
CW-1M 32.5 10% E70 e3

CW-1M 32.5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M32R50KE70 70P2880
Product Name Res Wirewound 32.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 32.5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details