Vishay Precision Group Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M32R00JE12

Description
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M32R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M32R00JE12
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M32R00JE12
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 32 5% E12 E3 Vishay - 70P2873 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 32 5% E12 E3 Vishay
70P2873
Cw-1M 32 5% E12 E3 Vishay 70P2873
CW-1M 32 5% e12 E3

CW-1M 32 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M32R00JE12 70P2873
Product Name Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 32 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details