Vishay Precision Group Res Wirewound 30.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M30R10KE70

Description
Res Wirewound 30.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 30.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M30R10KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M30R10KE70
Res Wirewound 30.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M30R10KE70
Res Wirewound 30.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 30.1 10% E70 E3 Vishay - 70P2848 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 30.1 10% E70 E3 Vishay
70P2848
Cw-1M 30.1 10% E70 E3 Vishay 70P2848
CW-1M 30.1 10% E70 e3

CW-1M 30.1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M30R10KE70 70P2848
Product Name Res Wirewound 30.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 30.1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers