Vishay Precision Group Res Wirewound 30 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M30R00KE70

Description
Res Wirewound 30 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 30 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M30R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M30R00KE70
Res Wirewound 30 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M30R00KE70
Res Wirewound 30 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 30 10% E70 E3 Vishay - 70P2844 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 30 10% E70 E3 Vishay
70P2844
Cw-1M 30 10% E70 E3 Vishay 70P2844
CW-1M 30 10% E70 e3

CW-1M 30 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M30R00KE70 70P2844
Product Name Res Wirewound 30 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 30 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details