Vishay Precision Group Res Wirewound 300 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M300R0KE12

Description
Res Wirewound 300 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 300 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M300R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M300R0KE12
Res Wirewound 300 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M300R0KE12
Res Wirewound 300 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 300 10% E12 E3 Vishay - 70P2851 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 300 10% E12 E3 Vishay
70P2851
Cw-1M 300 10% E12 E3 Vishay 70P2851
CW-1M 300 10% e12 E3

CW-1M 300 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M300R0KE12 70P2851
Product Name Res Wirewound 300 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 300 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers