Vishay Precision Group Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M2R700KE12

Description
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M2R700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M2R700KE12
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M2R700KE12
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.7 10% E12 E3 Vishay - 70P2707 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.7 10% E12 E3 Vishay
70P2707
Cw-1M 2.7 10% E12 E3 Vishay 70P2707
CW-1M 2.7 10% e12 E3

CW-1M 2.7 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2R700KE12 70P2707
Product Name Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.7 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details