Vishay Precision Group Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M2R700JE70

Description
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M2R700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M2R700JE70
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M2R700JE70
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 2.7 5% E70 E3 Vishay - 70P2706 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.7 5% E70 E3 Vishay
70P2706
Cw-1M 2.7 5% E70 E3 Vishay 70P2706
CW-1M 2.7 5% E70 e3

CW-1M 2.7 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2R700JE70 70P2706
Product Name Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 2.7 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details