Vishay Precision Group Res Wirewound 2.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M2R500KE12

Description
Res Wirewound 2.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M2R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M2R500KE12
Res Wirewound 2.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M2R500KE12
Res Wirewound 2.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.5 10% E12 E3 Vishay - 70P2703 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.5 10% E12 E3 Vishay
70P2703
Cw-1M 2.5 10% E12 E3 Vishay 70P2703
CW-1M 2.5 10% e12 E3

CW-1M 2.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2R500KE12 70P2703
Product Name Res Wirewound 2.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details