Vishay Precision Group Res Wirewound 2.4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M2R400JE70

Description
Res Wirewound 2.4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M2R400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M2R400JE70
Res Wirewound 2.4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M2R400JE70
Res Wirewound 2.4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 2.4 5% E70 E3 Vishay - 70P2698 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.4 5% E70 E3 Vishay
70P2698
Cw-1M 2.4 5% E70 E3 Vishay 70P2698
CW-1M 2.4 5% E70 e3

CW-1M 2.4 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2R400JE70 70P2698
Product Name Res Wirewound 2.4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 2.4 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A47RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details