Vishay Precision Group Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M2R000KE70

Description
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M2R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M2R000KE70
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M2R000KE70
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 2 10% E70 E3 Vishay - 70P2688 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2 10% E70 E3 Vishay
70P2688
Cw-1M 2 10% E70 E3 Vishay 70P2688
CW-1M 2 10% E70 e3

CW-1M 2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2R000KE70 70P2688
Product Name Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details