Vishay Precision Group Res Wirewound 2.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K800KE12

Description
Res Wirewound 2.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M2K800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M2K800KE12
Res Wirewound 2.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K800KE12
Res Wirewound 2.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.8K 10% E12 E3 Vishay - 70P2679 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.8K 10% E12 E3 Vishay
70P2679
Cw-1M 2.8K 10% E12 E3 Vishay 70P2679
CW-1M 2.8K 10% e12 E3

CW-1M 2.8K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K800KE12 70P2679
Product Name Res Wirewound 2.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.8K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details