Vishay Precision Group Res Wirewound 2.7K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K700KE12

Description
Res Wirewound 2.7K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.7K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M2K700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M2K700KE12
Res Wirewound 2.7K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K700KE12
Res Wirewound 2.7K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.7K 10% E12 E3 Vishay - 70P2675 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.7K 10% E12 E3 Vishay
70P2675
Cw-1M 2.7K 10% E12 E3 Vishay 70P2675
CW-1M 2.7K 10% e12 E3

CW-1M 2.7K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K700KE12 70P2675
Product Name Res Wirewound 2.7K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.7K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details