Vishay Precision Group Res Wirewound 2.51K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M2K510JE70

Description
Res Wirewound 2.51K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.51K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.51K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M2K510JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M2K510JE70
Res Wirewound 2.51K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M2K510JE70
Res Wirewound 2.51K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.51K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 2.51K 5% E70 E3 Vishay - 70P2670 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.51K 5% E70 E3 Vishay
70P2670
Cw-1M 2.51K 5% E70 E3 Vishay 70P2670
CW-1M 2.51K 5% E70 e3

CW-1M 2.51K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K510JE70 70P2670
Product Name Res Wirewound 2.51K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 2.51K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details