Vishay Precision Group Res Wirewound 2.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K500KE12

Description
Res Wirewound 2.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M2K500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M2K500KE12
Res Wirewound 2.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K500KE12
Res Wirewound 2.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.5K 10% E12 E3 Vishay - 70P2667 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.5K 10% E12 E3 Vishay
70P2667
Cw-1M 2.5K 10% E12 E3 Vishay 70P2667
CW-1M 2.5K 10% e12 E3

CW-1M 2.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K500KE12 70P2667
Product Name Res Wirewound 2.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details