Vishay Precision Group Res Wirewound 2.25K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K250KE12

Description
Res Wirewound 2.25K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.25K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.25K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M2K250KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M2K250KE12
Res Wirewound 2.25K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K250KE12
Res Wirewound 2.25K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.25K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.25K 10% E12 E3 Vishay - 70P2659 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.25K 10% E12 E3 Vishay
70P2659
Cw-1M 2.25K 10% E12 E3 Vishay 70P2659
CW-1M 2.25K 10% e12 E3

CW-1M 2.25K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K250KE12 70P2659
Product Name Res Wirewound 2.25K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.25K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers