Vishay Precision Group Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K050JE12

Description
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M2K050JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M2K050JE12
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K050JE12
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.05K 5% E12 E3 Vishay - 70P2649 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.05K 5% E12 E3 Vishay
70P2649
Cw-1M 2.05K 5% E12 E3 Vishay 70P2649
CW-1M 2.05K 5% e12 E3

CW-1M 2.05K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K050JE12 70P2649
Product Name Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.05K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers