Vishay Precision Group Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M2K000JE70

Description
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M2K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M2K000JE70
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M2K000JE70
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 2K 5% E70 E3 Vishay - 70P2646 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2K 5% E70 E3 Vishay
70P2646
Cw-1M 2K 5% E70 E3 Vishay 70P2646
CW-1M 2K 5% E70 e3

CW-1M 2K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K000JE70 70P2646
Product Name Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 2K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details