Vishay Precision Group Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M29R40KE70

Description
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M29R40KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M29R40KE70
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M29R40KE70
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 29.4 10% E70 E3 Vishay - 70P2796 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 29.4 10% E70 E3 Vishay
70P2796
Cw-1M 29.4 10% E70 E3 Vishay 70P2796
CW-1M 29.4 10% E70 e3

CW-1M 29.4 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M29R40KE70 70P2796
Product Name Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 29.4 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details