Vishay Precision Group Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M28R00KE70

Description
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M28R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M28R00KE70
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M28R00KE70
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 28 10% E70 E3 Vishay - 70P2788 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 28 10% E70 E3 Vishay
70P2788
Cw-1M 28 10% E70 E3 Vishay 70P2788
CW-1M 28 10% E70 e3

CW-1M 28 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M28R00KE70 70P2788
Product Name Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 28 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details