Vishay Precision Group Res Wirewound 28 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M28R00JE70

Description
Res Wirewound 28 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 28 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M28R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M28R00JE70
Res Wirewound 28 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M28R00JE70
Res Wirewound 28 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 28 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 28 5% E70 E3 Vishay - 70P2786 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 28 5% E70 E3 Vishay
70P2786
Cw-1M 28 5% E70 E3 Vishay 70P2786
CW-1M 28 5% E70 e3

CW-1M 28 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M28R00JE70 70P2786
Product Name Res Wirewound 28 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 28 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879455-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details