Vishay Precision Group Res Wirewound 27 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M27R00KE12

Description
Res Wirewound 27 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 27 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M27R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M27R00KE12
Res Wirewound 27 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M27R00KE12
Res Wirewound 27 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 27 10% E12 E3 Vishay - 70P2771 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 27 10% E12 E3 Vishay
70P2771
Cw-1M 27 10% E12 E3 Vishay 70P2771
CW-1M 27 10% e12 E3

CW-1M 27 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M27R00KE12 70P2771
Product Name Res Wirewound 27 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 27 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details