Vishay Precision Group Res Wirewound 274 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M274R0JE70

Description
Res Wirewound 274 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 274 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M274R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M274R0JE70
Res Wirewound 274 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M274R0JE70
Res Wirewound 274 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 274 5% E70 E3 Vishay - 70P2782 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 274 5% E70 E3 Vishay
70P2782
Cw-1M 274 5% E70 E3 Vishay 70P2782
CW-1M 274 5% E70 e3

CW-1M 274 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M274R0JE70 70P2782
Product Name Res Wirewound 274 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 274 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers