Vishay Precision Group Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M25R00JE70

Description
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M25R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M25R00JE70
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M25R00JE70
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 25 5% E70 E3 Vishay - 70P2758 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 25 5% E70 E3 Vishay
70P2758
Cw-1M 25 5% E70 E3 Vishay 70P2758
CW-1M 25 5% E70 e3

CW-1M 25 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M25R00JE70 70P2758
Product Name Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 25 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details