Vishay Precision Group Res Wirewound 24 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M24R00JE12

Description
Res Wirewound 24 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 24 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M24R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M24R00JE12
Res Wirewound 24 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M24R00JE12
Res Wirewound 24 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 24 5% E12 E3 Vishay - 70P2749 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 24 5% E12 E3 Vishay
70P2749
Cw-1M 24 5% E12 E3 Vishay 70P2749
CW-1M 24 5% e12 E3

CW-1M 24 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M24R00JE12 70P2749
Product Name Res Wirewound 24 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 24 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details