Vishay Precision Group Res Wirewound 225 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M225R0KE70

Description
Res Wirewound 225 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 225 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 225 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M225R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 225 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M225R0KE70
Res Wirewound 225 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M225R0KE70
Res Wirewound 225 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 225 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 225 10% E70 E3 Vishay - 70P2744 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 225 10% E70 E3 Vishay
70P2744
Cw-1M 225 10% E70 E3 Vishay 70P2744
CW-1M 225 10% E70 e3

CW-1M 225 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M225R0KE70 70P2744
Product Name Res Wirewound 225 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 225 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers