Vishay Precision Group Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M220R0KE12

Description
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M220R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M220R0KE12
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M220R0KE12
Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 220 10% E12 E3 Vishay - 70P2735 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 220 10% E12 E3 Vishay
70P2735
Cw-1M 220 10% E12 E3 Vishay 70P2735
CW-1M 220 10% e12 E3

CW-1M 220 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M220R0KE12 70P2735
Product Name Res Wirewound 220 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 220 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details