Vishay Precision Group Res Wirewound 21.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M21R50JE12

Description
Res Wirewound 21.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 21.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M21R50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M21R50JE12
Res Wirewound 21.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M21R50JE12
Res Wirewound 21.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 21.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 21.5 5% E12 E3 Vishay - 70P2721 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 21.5 5% E12 E3 Vishay
70P2721
Cw-1M 21.5 5% E12 E3 Vishay 70P2721
CW-1M 21.5 5% e12 E3

CW-1M 21.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M21R50JE12 70P2721
Product Name Res Wirewound 21.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 21.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details