Vishay Precision Group Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M215R0JE12

Description
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M215R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M215R0JE12
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M215R0JE12
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 215 5% E12 E3 Vishay - 70P2725 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 215 5% E12 E3 Vishay
70P2725
Cw-1M 215 5% E12 E3 Vishay 70P2725
CW-1M 215 5% e12 E3

CW-1M 215 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M215R0JE12 70P2725
Product Name Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 215 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details