Vishay Precision Group Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M1R650KE12

Description
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M1R650KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M1R650KE12
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M1R650KE12
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.65 10% E12 E3 Vishay - 70P2515 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.65 10% E12 E3 Vishay
70P2515
Cw-1M 1.65 10% E12 E3 Vishay 70P2515
CW-1M 1.65 10% e12 E3

CW-1M 1.65 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1R650KE12 70P2515
Product Name Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.65 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129382-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details