Vishay Precision Group Res Wirewound 1.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M1R600KE70

Description
Res Wirewound 1.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M1R600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M1R600KE70
Res Wirewound 1.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M1R600KE70
Res Wirewound 1.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 1.6 10% E70 E3 Vishay - 70P2512 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.6 10% E70 E3 Vishay
70P2512
Cw-1M 1.6 10% E70 E3 Vishay 70P2512
CW-1M 1.6 10% E70 e3

CW-1M 1.6 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1R600KE70 70P2512
Product Name Res Wirewound 1.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 1.6 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A7R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details