Vishay Precision Group Res Wirewound 1.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M1R500KE12

Description
Res Wirewound 1.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M1R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M1R500KE12
Res Wirewound 1.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M1R500KE12
Res Wirewound 1.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.5 10% E12 E3 Vishay - 70P2507 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.5 10% E12 E3 Vishay
70P2507
Cw-1M 1.5 10% E12 E3 Vishay 70P2507
CW-1M 1.5 10% e12 E3

CW-1M 1.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1R500KE12 70P2507
Product Name Res Wirewound 1.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - C7100RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details