Vishay Precision Group Res Wirewound 1.47 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M1R470KE12

Description
Res Wirewound 1.47 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.47 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.47 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M1R470KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M1R470KE12
Res Wirewound 1.47 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M1R470KE12
Res Wirewound 1.47 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.47 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.47 10% E12 E3 Vishay - 70P2503 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.47 10% E12 E3 Vishay
70P2503
Cw-1M 1.47 10% E12 E3 Vishay 70P2503
CW-1M 1.47 10% e12 E3

CW-1M 1.47 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1R470KE12 70P2503
Product Name Res Wirewound 1.47 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.47 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details