Vishay Precision Group Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M1R160JE12

Description
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M1R160JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M1R160JE12
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M1R160JE12
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.16 5% E12 E3 Vishay - 70P2489 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.16 5% E12 E3 Vishay
70P2489
Cw-1M 1.16 5% E12 E3 Vishay 70P2489
CW-1M 1.16 5% e12 E3

CW-1M 1.16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1R160JE12 70P2489
Product Name Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details