Vishay Precision Group Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M1R000KE70

Description
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M1R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M1R000KE70
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M1R000KE70
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 1 10% E70 E3 Vishay - 70P2484 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1 10% E70 E3 Vishay
70P2484
Cw-1M 1 10% E70 E3 Vishay 70P2484
CW-1M 1 10% E70 e3

CW-1M 1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1R000KE70 70P2484
Product Name Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers