Vishay Precision Group Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K900KE70

Description
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M1K900KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M1K900KE70
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K900KE70
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 1.9K 10% E70 E3 Vishay - 70P2480 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.9K 10% E70 E3 Vishay
70P2480
Cw-1M 1.9K 10% E70 E3 Vishay 70P2480
CW-1M 1.9K 10% E70 e3

CW-1M 1.9K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K900KE70 70P2480
Product Name Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 1.9K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers