Vishay Precision Group Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K900KE12

Description
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M1K900KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M1K900KE12
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K900KE12
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.9K 10% E12 E3 Vishay - 70P2479 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.9K 10% E12 E3 Vishay
70P2479
Cw-1M 1.9K 10% E12 E3 Vishay 70P2479
CW-1M 1.9K 10% e12 E3

CW-1M 1.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K900KE12 70P2479
Product Name Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.9K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details